Product Overview: 74LVC1G125DCKRG4 by Texas Instruments
The 74LVC1G125DCKRG4 is a single bus buffer gate with 3-state output from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for interfacing with 5 V logic in mixed 3.3 V and 5 V environments. The device is part of the 74LVC family, which is known for its low-voltage operation and low-power consumption.
Encased in an SC70-5 package, the 74LVC1G125DCKRG4 is a versatile component that offers a high degree of functionality in a compact footprint. It is ideal for a wide range of applications, including mobile phones, PDAs, computers, and other electronic devices where space is at a premium and energy efficiency is crucial.
Key Features
- Wide Supply Voltage Range: 1.65 V to 5.5 V, allowing for flexible use in various circuit designs.
- High Noise Immunity: Possesses a VCC range of 1.65 V to 5.5 V, which contributes to its robust performance in noisy environments.
- Low Power Consumption: A characteristic of the 74LVC family, it has a reduced power consumption, making it ideal for battery-operated devices.
- 3-State Output: The 3-state output enables the device to be disconnected from the bus, preventing bus contention.
- High-Speed Operation: Capable of operating at high speeds, making it suitable for high-performance systems.
- Compatibility: Interface capability with 5 V TTL logic, allowing it to be used in mixed-voltage environments.
- ESD Protection: Features high electrostatic discharge (ESD) protection, which ensures the device's reliability and longevity in challenging conditions.
Applications
The 74LVC1G125DCKRG4 is utilized in various applications that require a single buffer line driver with a 3-state output. Its ability to interface with both 3.3 V and 5 V logic levels makes it particularly useful in:
- Mixed-voltage systems where signal buffering is necessary.
- Portable and battery-operated devices where power efficiency is a priority.
- Computing systems that require high-speed data transfer and low power dissipation.
- Telecommunication infrastructure and networking equipment.
This product exemplifies Texas Instruments' commitment to providing high-quality, energy-efficient components for the modern electronic industry. The 74LVC1G125DCKRG4 is a testament to their dedication to innovation and reliability in integrated circuit design.