EN
  • EN
  • DE

74FCT16373CTPACTG4

Part No 74FCT16373CTPACTG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815874-74FCT16373CTPACTG4
Ultra Librarian 3D Model Ultra Librarian 74FCT16373CTPACTG4 CAD Model

Description

The 74FCT16373CTPACTG4 is a high-performance, 16-bit transparent D-type latch designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the 74FCT series, which is well-known for its fast speeds and robust performance. It is specifically engineered to meet the demands of high-speed data storage and transfer applications.

This particular model offers a wide operating voltage range and is compatible with TTL (Transistor-Transistor Logic) levels, making it versatile for use in various digital systems. With its 16-bit bi-directional bus interface, the 74FCT16373CTPACTG4 can efficiently handle data flow in both directions, which is essential for complex computing tasks and data-intensive operations.

The latch features a transparent mode, where the data on the input bus appears on the output bus as long as the latch enable (LE) input is high. When LE is taken low, the data meeting the setup time is latched. The output enable (OE) input can be used to place the I/O ports in high-impedance state, thus allowing for bus-sharing in multi-master systems.

The 74FCT16373CTPACTG4 is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. It also features low power consumption and includes a built-in power-up 3-state control and power-off high-impedance outputs, which provide additional protection during power-up and power-down sequences.

In terms of performance, users can expect minimal propagation delay times and high noise immunity, characteristics that are critical for maintaining data integrity and reliable operation in fast-paced environments. The device is also characterized for operation from -40°C to +85°C, ensuring functionality across a wide range of temperatures.

Overall, the 74FCT16373CTPACTG4 from Texas Instruments is a top choice for designers looking for a reliable and high-speed latch for their digital logic applications. Its robust design, compatibility with existing systems, and high-speed data handling capabilities make it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess