EN
  • EN
  • DE

74CBTLV3257DGVRG4

Part No 74CBTLV3257DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 4-BIT 1-OF-2FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131240-74CBTLV3257DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3257DGVRG4 CAD Model

Description

Product Overview: 74CBTLV3257DGVRG4

The 74CBTLV3257DGVRG4 is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer from Texas Instruments designed for use in applications requiring high-speed bidirectional data flow control. This integrated circuit (IC) is a part of the CBTLV (Controlled Buffer/Translator with Low Voltage) family, which is known for its low-voltage operation and low power consumption.

Constructed with Silicon-Gate CMOS technology, it has a wide operating voltage range of 2.3V to 3.6V, making it suitable for interfacing with low-voltage systems. The 74CBTLV3257DGVRG4 is particularly adept at managing address and data multiplexing, which is essential for systems that require efficient data routing such as servers, network switches, and communication devices.

Key Features:

  • Low Power Consumption: This device boasts a low quiescent power dissipation, which is crucial for power-sensitive applications.
  • High-Speed Operation: It is capable of operating at high speeds, which is essential for systems that need to process data rapidly.
  • Wide Operating Voltage Range: With a range of 2.3V to 3.6V, it offers flexibility for use in various system voltages.
  • Low On-State Resistance: The low on-state resistance of the switch allows for efficient data transmission with minimal signal attenuation.
  • 4-Bit Multiplexing: The device can handle four data lines, providing a compact solution for data routing within a system.
  • Multiple Package Options: Available in various packages, including the compact TVSOP, which is ideal for space-constrained applications.

Applications:

  • Data communication systems
  • Networking switches and routers
  • Signal gating
  • Function selection in various electronic systems
  • Server and storage infrastructure

The 74CBTLV3257DGVRG4 is offered in a green (RoHS & no Sb/Br) packaging, which underscores Texas Instruments' commitment to environmental sustainability. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of temperatures. This IC is a robust solution for designers looking to optimize their high-speed digital systems with a versatile and power-efficient multiplexer/demultiplexer component.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3607 $50.4980
340+ $0.2960 $100.6400
525+ $0.2868 $150.5700
725+ $0.2775 $201.1875
935+ $0.2683 $250.8605
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,665 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess