EN
  • EN
  • DE

74CBTLV3251PWRG4

Part No 74CBTLV3251PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131233-74CBTLV3251PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3251PWRG4 CAD Model

Description

The 74CBTLV3251PWRG4 is a high-performance, low-voltage single 1-of-8 FET multiplexer/demultiplexer manufactured by Texas Instruments. This integrated circuit is designed for application in communication, computing, and networking systems where efficient and reliable signal routing is crucial.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, which minimizes signal attenuation and power loss, ensuring high signal integrity.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.3V to 3.6V, making it compatible with various low-voltage systems.
  • High Bandwidth: The multiplexer/demultiplexer offers a high bandwidth that supports fast signal switching, which is essential for high-speed data transmission.
  • Low Power Consumption: With its low power dissipation, the 74CBTLV3251PWRG4 is suitable for power-sensitive applications.
  • Multiple Configurations: The device can be used as a multiplexer or demultiplexer, providing flexibility in signal routing for complex circuit designs.

Applications

The versatility of the 74CBTLV3251PWRG4 makes it ideal for a variety of applications, including:

  • Data switching in servers and routers
  • Signal gating in telecommunication systems
  • Interface bridging in computing devices
  • Channel selection in multimedia systems

Package and Quality

The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the 74CBTLV3251PWRG4 is no exception, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess