EN
  • EN
  • DE

74CBT3384ADWR

Part No 74CBT3384ADWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case 24 SOIC
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713157-74CBT3384ADWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT3384ADWR CAD Model

Description

Product Overview: Texas Instruments 74CBT3384ADWR

The Texas Instruments 74CBT3384ADWR is a high-performance, 10-bit FET bus switch from the CBT (Crossbar Switch Technology) family, designed to provide high-speed switching with low on-state resistance, allowing for minimal propagation delay. This bus switch is an ideal choice for applications that require efficient data flow and signal routing, such as communication, computing, and networking systems.

Key Features

  • Low Power Consumption: The device operates with a very low quiescent current, which helps reduce overall power consumption in the system, making it suitable for power-sensitive applications.
  • High Bandwidth: The switch provides a high bandwidth that supports fast data transfer rates, ensuring that signals are passed through with minimal delay.
  • 5-Ω Switch Connection: The low on-state resistance of the switch connection ensures better signal integrity and reduces voltage drop across the switch.
  • Bi-Directional Data Flow: The switch can handle data flow in both directions, offering greater flexibility in signal routing within a circuit.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, which allows it to be used in various system environments.
  • Quick Switching: The device is capable of fast switching, which is critical for high-speed data transmission and reduces the time signals spend in the high-impedance state.
  • Low Crosstalk: The switch design minimizes crosstalk, which is crucial for maintaining signal integrity in dense electronic designs.

Applications

  • Server and Networking Equipment
  • Telecommunications
  • Data Centers
  • Signal Routing
  • High-Speed Data Acquisition Systems
  • Peripheral Connections

The Texas Instruments 74CBT3384ADWR comes in a surface-mount SOIC package, which is suitable for automated assembly processes, and is designed to meet the rigorous demands of modern electronic devices. Its robust design ensures reliable operation even under challenging conditions, making it a trusted component for designers and engineers looking to optimize their systems for speed and efficiency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8733 $53.6063
26+ $3.9987 $103.9662
39+ $3.8737 $151.0743
54+ $3.7487 $202.4298
69+ $3.6238 $250.0422
93+ $3.2489 $302.1477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess