EN
  • EN
  • DE

74CBT16210CDGGRE4

Part No 74CBT16210CDGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131191-74CBT16210CDGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16210CDGGRE4 CAD Model

Description

Product Overview: 74CBT16210CDGGRE4 from Texas Instruments

The 74CBT16210CDGGRE4 is a high-performance integrated circuit manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This particular device belongs to Texas Instruments' CBT (Crossbar Switch Technology) series, which is known for its high-speed bus switch capabilities. The 74CBT16210CDGGRE4 is designed to provide efficient, low-delay switching for data paths in a variety of electronic applications.

At the heart of this IC is a 20-bit bus switch with a 10-bit bus width per switch. This configuration allows for significant versatility in managing data flow within a system. The device operates with a -40°C to +85°C junction temperature range, making it suitable for industrial applications that require robust performance under varying environmental conditions.

The 74CBT16210CDGGRE4 features a 5-ohm switch connection between two ports, ensuring minimal signal distortion and high-speed data transmission. The low on-state resistance of the switch contributes to its high bandwidth capabilities, which are essential for modern high-speed digital interfaces.

One of the key advantages of this product is its compatibility with various logic levels. It can interface with 5V I/Os while operating with a 3.3V or 2.5V supply voltage, providing design flexibility and ease of integration into mixed-voltage systems. Additionally, the device boasts a low quiescent power consumption, which is critical for power-sensitive applications.

The 74CBT16210CDGGRE4 comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is conducive to space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards, making it a suitable option for high-density electronic systems.

Overall, the 74CBT16210CDGGRE4 from Texas Instruments is a reliable and versatile solution for designers looking to optimize data flow in their systems. Its high-speed switching, low power dissipation, and wide operating temperature range make it an excellent choice for a range of applications, including computing, networking, and telecommunications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess