EN
  • EN
  • DE

74AUP1G125DCKRE4

Part No 74AUP1G125DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Low-Power Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current 4 mA
Lead Free Contains Lead
Logic Function Buffer, Inverting
Low Level Output Current 4 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Bits 1
Number of Bits per Element 1
Number of Elements 1
Number of Gates 1
Number of Input Lines 1
Number of Output Lines 1
Number of Pins 5
Polarity Non-Inverting
Propagation Delay 18.7 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1023142-74AUP1G125DCKRE4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125DCKRE4 CAD Model

Description

Product Overview: Texas Instruments 74AUP1G125DCKRE4

The 74AUP1G125DCKRE4 is a high-performance, single-bit non-inverting buffer/line driver with 3-state output from Texas Instruments, designed to operate over a wide range of supply voltages with ultra-low power consumption. This integrated circuit is part of Texas Instruments' advanced ultra-low-power (AUP) family, making it an ideal choice for power-sensitive applications in modern electronic systems.

Key Features

  • Low Static Power Consumption: The device has an incredibly low static power consumption (ICC), which is a critical attribute for battery-operated and power-conscious designs.
  • Wide Operating Voltage Range: It operates over a 0.8 V to 3.6 V range, providing design flexibility to work with various logic levels and interfacing with both low-voltage and standard logic devices.
  • High Noise Immunity: The 74AUP1G125DCKRE4 features a balanced output drive with high noise immunity, ensuring reliable operation even in noisy environments.
  • Low Dynamic Power Consumption: With low dynamic power consumption, it is optimized for low-power operation without sacrificing speed.
  • ESD Protection: The device includes input and output overvoltage tolerance and ESD protection circuits to safeguard the device from electrostatic discharge events.
  • 3-State Output: The 3-state output allows for connection to a common bus, which can be controlled by the output enable (OE) input.

Applications

The versatility of the 74AUP1G125DCKRE4 makes it suitable for a broad range of applications, including:

  • Smartphones, tablets, and other portable devices
  • Low-power microcontrollers and processors
  • Energy-efficient logic level translation
  • Memory interface circuits
  • Bus and signal buffering

Package and Quality

Encased in a compact 5-pin SC-70 (SOT-353) package, the 74AUP1G125DCKRE4 is designed to occupy minimal space on printed circuit boards, making it an excellent choice for space-constrained applications. Texas Instruments ensures the quality and reliability of each device through rigorous testing and adherence to industry-standard quality protocols.

With its combination of low-power operation, wide voltage compatibility, and robust protection features, the Texas Instruments 74AUP1G125DCKRE4 is a smart choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess