The 74ALVCHR16245GRG4 is a high-speed, low-power, 16-bit transceiver from Texas Instruments, designed for bidirectional communication between two buses. It is part of the advanced 74ALVC family, which is known for its high drive and low voltage operation, making it suitable for interfacing with 3.3V and 5V systems.
Key Features
- Wide Voltage Range: The device operates at a nominal voltage of 3.3V, which is compatible with 5V tolerant inputs, allowing for flexible integration into various system voltage levels.
- High-Speed Data Transfer: It offers high-speed data transfer rates, making it ideal for applications that require fast data exchange between systems or components.
- Low Power Consumption: With its low-power design, the 74ALVCHR16245GRG4 ensures minimal power draw, contributing to energy-efficient system design.
- Bus-Hold Data Inputs: The device includes bus-hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
- Flow-Through Architecture: Its flow-through architecture optimizes the PCB layout by facilitating easy routing of data lines.
Applications
The 74ALVCHR16245GRG4 is versatile and can be used in a variety of applications, including:
- Data communication between different voltage domains
- Memory interfacing in servers and computers
- Signal bridging in telecommunications
- Industrial control systems
- Consumer electronics
Technical Specifications
Some of the technical specifications of the 74ALVCHR16245GRG4 include:
- Logic Type: Transceiver, Non-Inverting
- Number of Bits per Element: 16
- Input Level: CMOS
- Output Level: CMOS
- Mounting Type: Surface Mount
- Package / Case: 48-TFSOP (0.240", 6.10mm Width)
The 74ALVCHR16245GRG4 is a testament to Texas Instruments' commitment to providing innovative, high-performance integrated circuits that meet the evolving needs of modern electronic systems.