Overview
The 74ALVC162344PA is a 16-bit buffer/driver with 3-state outputs, supporting high-speed data pathways in modern digital logic applications. It is optimized for low power consumption and high-speed operation in low-voltage systems.
Features and Benefits
- 3-State Outputs: Facilitates multiplexed signals and bus-oriented systems.
- Low Power: Reduces overall system energy requirements.
- High-Speed: Enhances data processing and responsiveness in digital systems.
- Wide Operating Temperature: Suitable from -40°C to +85°C for diverse environments.
Applications
- Data Communication Systems
- Microcontroller Interfaces
- Memory Addressing
- Switching Circuits
Additional Details
With robust signal integrity and drive capabilities, the 74ALVC162344PA is ideal for applications demanding stable high-speed data transfer, ensuring dependable operation in complex systems.