EN
  • EN
  • DE

74AHCT1G14DCKTG4

Part No 74AHCT1G14DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SHMT-TRG INV GATE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007560-74AHCT1G14DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G14DCKTG4 CAD Model

Description

The 74AHCT1G14DCKTG4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its robust design and high-performance capabilities. This particular integrated circuit is part of the 74AHC/74AHCT family, which is well-suited for interfacing with 5V systems due to its TTL-compatible inputs.

Key Features:

  • Logic Type: Single Schmitt-trigger inverter with a 5V tolerant input, which allows for direct interfacing with TTL levels.
  • Supply Voltage Range: 4.5V to 5.5V, making it ideal for a wide range of industrial and commercial applications that require 5V logic levels.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance across various environmental conditions.
  • Package: The device comes in an SC70-5 (SOT353) package, which is known for its small footprint and suitability for space-constrained applications.
  • Output Drive Capability: Capable of driving 8 mA at 5V, which is sufficient for a variety of digital loads.
  • High Noise Immunity: The Schmitt-trigger action at the input provides enhanced noise immunity and allows for slow input transition.
  • Low Power Consumption: This device has a balanced propagation delay and transition times, contributing to its low power characteristics.

Applications:

The 74AHCT1G14DCKTG4 is incredibly versatile and can be used in a myriad of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic level translation from 3.3V to 5V systems
  • Glitch-free power-up/down circuits
  • Portable electronics
  • Control systems

Quality and Reliability:

As with all Texas Instruments products, the 74AHCT1G14DCKTG4 is manufactured to the highest quality standards. Its robust design and manufacturing process ensure that it meets the stringent requirements of industrial and commercial applications. Users can expect consistent performance and long-term reliability from this TI component.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1554 $50.5050
785+ $0.1276 $100.1660
1,215+ $0.1236 $150.1740
1,675+ $0.1196 $200.3300
2,165+ $0.1156 $250.2740
2,900+ $0.1036 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess