EN
  • EN
  • DE

74AHCT1G126DCKRG4

Part No 74AHCT1G126DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF/DVR TRI-ST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 765184-74AHCT1G126DCKRG4
Family Name 74AHCT1G126
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G126DCKRG4 CAD Model

Description

Product Overview: 74AHCT1G126DCKRG4

The 74AHCT1G126DCKRG4 is a high-performance, single bus buffer gate with 3-state output from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the 74AHCT family, which is known for its high-speed CMOS technology and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Bus Buffer Gate with 3-State Output
  • Logic Level: CMOS
  • Operating Voltage: 4.5V to 5.5V, making it suitable for a wide range of applications
  • Output Drive Capability: Capable of driving up to 8 mA at 5V, allowing it to control various peripheral devices
  • Propagation Delay Time: Fast propagation delay (tpd) of approximately 8ns at 5V, ensuring quick response times for high-speed operations
  • Operating Temperature Range: -40°C to +85°C, providing reliable performance in extreme conditions
  • Mounting Type: Surface-Mount, with a SC-70 (SOT-323) package for compact PCB design
  • Package / Case: 6-TSSOP, SC-88, SOT-363

Applications

The 74AHCT1G126DCKRG4 is ideal for a variety of electronic applications, including:

  • Buffer or driver for bus lines
  • Memory address drivers
  • Clock drivers
  • Switching circuits
  • Input/output port configuration

Quality and Reliability

Texas Instruments ensures that the 74AHCT1G126DCKRG4 meets the highest quality and reliability standards. The device undergoes rigorous testing and verification processes during its manufacturing, ensuring that customers receive a product that performs consistently and effectively in their electronic systems.

Environmental Compliance

The product is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances. This makes the 74AHCT1G126DCKRG4 an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their electronic devices.

Overall, the 74AHCT1G126DCKRG4 is a versatile and reliable component that provides efficient buffering capabilities with the quality assurance of Texas Instruments. Its combination of high-speed performance, robustness, and compliance with environmental standards makes it a preferred choice for designers and engineers in the electronics industry.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2434 $51.1140
505+ $0.1998 $100.8990
780+ $0.1935 $150.9300
1,070+ $0.1873 $200.4110
1,385+ $0.1810 $250.6850
1,850+ $0.1623 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess