EN
  • EN
  • DE

74AHCT1G125DBVRG4

Part No 74AHCT1G125DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF/DVR TRI-ST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1007547-74AHCT1G125DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G125DBVRG4 CAD Model

Description

Product Overview: 74AHCT1G125DBVRG4

The 74AHCT1G125DBVRG4 is a high-performance, single-bit buffer/line driver with 3-state output from Texas Instruments. Designed to operate at a voltage range of 4.5V to 5.5V, this device is part of the 'AHCT family, which is characterized by its high-speed CMOS technology. The 74AHCT1G125DBVRG4 is specifically tailored to drive capacitive loads such as memory address lines, bus-oriented systems, and other high-impedance sources with great efficiency.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: Single
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Current - Output High, Low: 8mA, 8mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5

Performance and Quality

With its balanced propagation delays and transition times, the 74AHCT1G125DBVRG4 is a choice component for those who require a reliable and consistent performance in their digital systems. The device is also equipped with a bus hold feature, which eliminates the need for external pull-up resistors, providing a more simplified design and reducing component count.

Applications

Due to its versatility and high drive capability, the 74AHCT1G125DBVRG4 is suitable for a wide array of applications, including:

  • Bus driving
  • Memory address driving
  • Signal gating
  • Line isolation
  • Logic level shifting

Environmental and Regulatory Compliance

The 74AHCT1G125DBVRG4 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. This commitment to environmental responsibility makes it an ideal choice for manufacturers looking to create eco-friendly products without compromising on performance.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2877 $50.3475
425+ $0.2361 $100.3425
660+ $0.2287 $150.9420
905+ $0.2214 $200.3670
1,170+ $0.2140 $250.3800
1,565+ $0.1918 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess