EN
  • EN
  • DE

74AHC1G125DCKRE4

Part No 74AHC1G125DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST N-INV SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 765127-74AHC1G125DCKRE4
Family Name 74AHC1G125
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G125DCKRE4 CAD Model

Description

Product Overview: Texas Instruments 74AHC1G125DCKRE4

The Texas Instruments 74AHC1G125DCKRE4 is a high-speed, single-buffer gate with a three-state output from the 74AHC product family. This integrated circuit (IC) is designed to deliver high-performance, low-power operation and is suitable for a wide range of applications in modern electronics. The 74AHC1G125DCKRE4 is particularly ideal for interfacing with high-speed buses or for use in systems where output port buffering is necessary.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Channels: Single
  • Output Type: 3-State
  • Supply Voltage: 2 V to 5.5 V, accommodating a variety of logic level needs and ensuring compatibility with both TTL and CMOS logic.
  • Operating Temperature: -40°C to +125°C, allowing reliable operation in extreme environments.
  • Mounting Type: Surface Mount
  • Package / Case: SC-70, SOT-323-5

Performance and Quality

The 74AHC1G125DCKRE4 boasts a balanced propagation delay and transition times, which ensures fast signal processing and reduced timing uncertainty. This makes it an excellent choice for critical timing applications. Furthermore, the device is characterized for operation from -40°C to +125°C, which provides robust performance for industrial-grade requirements.

Energy Efficiency

With a low-power consumption profile, the 74AHC1G125DCKRE4 is optimized for energy-sensitive applications. The low-power dissipation extends battery life in portable devices and reduces power costs in wired systems, making it an environmentally friendly and cost-effective solution.

Applications

The versatile nature of the 74AHC1G125DCKRE4 allows it to be used in a variety of applications, including:

  • Bus interface or bus buffering
  • Signal gating
  • Logic level shifting
  • Memory address drivers
  • Data transmission lines

With its compact SC-70, SOT-323-5 package, the 74AHC1G125DCKRE4 is ideal for space-constrained applications where board real estate is at a premium.

As a product of Texas Instruments, a leader in semiconductor solutions, the 74AHC1G125DCKRE4 is backed by a reputation for quality, performance, and long-term reliability, making it a smart choice for your circuit design needs.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess