Product Overview: 74AHC16244DGGRE4
The 74AHC16244DGGRE4 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by Texas Instruments, this integrated circuit is designed for high-performance, high-speed operation while maintaining the CMOS low power dissipation.
Key Features
- Logic Type: 16-bit Buffer/Line Driver
- Output Type: 3-State
- Number of Elements: 4
- Number of Bits per Element: 4
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 48-TSSOP
- Propagation Delay: 8.5ns at 5V
- Logic Case Style: TSSOP
- No. of Pins: 48
Performance and Applications
The 74AHC16244DGGRE4 is characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges. It features balanced propagation delays and output transition times, which is essential for high-speed operations.
This device is suitable for bus interface and signal buffering purposes with its 3-state non-inverting outputs. It can be used in a wide range of applications including memory address drivers, clock drivers, and bus-oriented systems. Its robust design ensures that it can handle multiple signals and manage high-speed data transmission without compromising signal integrity.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the 74AHC16244DGGRE4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.
With its combination of high-speed performance, low power consumption, and robust design, the 74AHC16244DGGRE4 from Texas Instruments is an ideal choice for designers looking for a reliable buffer/line driver for their digital systems.