EN
  • EN
  • DE

74ABT16240ADGGRG4

Part No 74ABT16240ADGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130149-74ABT16240ADGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16240ADGGRG4 CAD Model

Description

Product Overview: Texas Instruments 74ABT16240ADGGRG4

The Texas Instruments 74ABT16240ADGGRG4 is a high-performance, 16-bit buffer and line driver designed for use in bus-oriented systems. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, offering a perfect blend of speed and low power consumption. The device features two separate 8-bit sections with individual output-enable (OE) signals, making it highly flexible for a variety of applications.

Key Features

  • High-Speed Operation: This device is capable of operating at high speeds, which is essential for modern high-speed data processing and communication systems.
  • 3-State Outputs: The 74ABT16240ADGGRG4 features 3-state outputs, which allow for connection to a bus without interfering with other devices that may be communicating.
  • Independent Output-Enable Controls: Each section of the device can be controlled independently, allowing for greater flexibility in usage.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, which is crucial for energy-efficient operations.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The 74ABT16240ADGGRG4 is ideal for a wide range of applications including:

  • Bus interface buffering
  • Data communication systems
  • Signal distribution and transmission
  • Memory driving
  • Server and telecom infrastructure

Technical Specifications

With its 48-TSSOP (0.240", 6.10mm Width) package, the 74ABT16240ADGGRG4 is compact and suitable for surface-mounted technology (SMT) processes. It operates with a 5V supply voltage and is characterized for operation from -40°C to 85°C, ensuring reliability across various environments.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74ABT16240ADGGRG4 is no exception, and it adheres to the stringent standards set by the industry, ensuring that it meets the requirements of the most demanding applications.

For detailed information, including pin configurations, electrical characteristics, and recommended operating conditions, designers should consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess