EN
  • EN
  • DE

74ABT162245DLRG4

Part No 74ABT162245DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 764798-74ABT162245DLRG4
Family Name 74ABT162245
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT162245DLRG4 CAD Model

Description

Product Overview: 74ABT162245DLRG4 by Texas Instruments

The 74ABT162245DLRG4 is a high-performance, bi-directional transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit is part of the ABT family, which is renowned for its speed and low power consumption. The device allows for seamless data flow between two distinct 16-bit buses, making it an essential component in digital systems requiring efficient data transfer capabilities.

Key Features

  • Technology: Advanced BiCMOS technology (ABT) that provides optimal balance between speed and power consumption.
  • Voltage Range: Operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • Drive Capability: Capable of driving 50Ω transmission lines at 5V.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, reducing system cost and complexity.
  • Flow-Through Architecture: Optimizes the PCB layout and reduces the noise that can result from high-speed data transfer.
  • Bi-Directional Interface: Each byte of the 16-bit bus can be independently configured as either an input or an output, providing flexibility in data transfer.

Applications

The 74ABT162245DLRG4 is ideal for a variety of applications that require high-speed and reliable data transfer between two buses. These include:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage devices
  • Industrial control systems

Quality and Reliability

Texas Instruments ensures that the 74ABT162245DLRG4 meets the highest quality and reliability standards. The device is thoroughly tested and is designed to perform reliably in a wide range of environmental conditions. With Texas Instruments' reputation for excellence in the semiconductor industry, you can trust this transceiver to be a dependable component in your digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4700 $51.4500
85+ $1.2062 $102.5270
130+ $1.1685 $151.9050
180+ $1.1308 $203.5440
230+ $1.0931 $251.4130
310+ $0.9800 $303.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess