EN
  • EN
  • DE

5962-9858401QFA

Part No 5962-9858401QFA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description 3V Enhanced CMOS Quad Differential Line Driver 16-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Height 2.032 mm
Lead Free Contains Lead
Length 9.906 mm
Max Input Current 10 µA
Maximum Operating Temperature 125 °C
Max Output Voltage 4 V
Max Power Dissipation 1.119 W
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 125 µA
Number of Drivers 4
Number of Elements 4
Number of Pins 16
Number of Receivers 4
Operating Supply Voltage 3.3 V
Output Current 150 mA
Output Voltage 4 V
Packaging Rail/Tube
Power Dissipation 1.119 W
Propagation Delay 25 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.88 mm
Turn-On Delay Time 25 ns
Width 6.35 mm
Win Source Part Number 1009086-5962-9858401QFA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9858401QFA CAD Model

Description

The 5962-9858401QFA is a high-performance, precision integrated circuit product from Texas Instruments, renowned for its reliability and advanced technology. This product is part of TI's extensive range of space-grade components, designed to meet the rigorous standards required for aerospace applications.

Key Features

  • Quality and Reliability: Manufactured to meet the stringent requirements of space-level specifications, ensuring optimal performance in the harshest of environments.
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for various challenging applications.
  • Radiation Tolerance: Built to resist radiation effects, this component maintains functionality in high-radiation fields where standard electronics would fail.
  • Durability: Encased in a robust package, the 5962-9858401QFA is designed to withstand the physical stresses of launch and operation in space.

Applications

The 5962-9858401QFA is ideal for a variety of high-reliability applications, including but not limited to:

  • Satellite systems
  • Spacecraft instrumentation
  • Deep-space probes
  • Military and defense technology

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheet for the 5962-9858401QFA. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper integration into aerospace systems.

Ordering Information

When ordering the 5962-9858401QFA, it is important to use the precise part number to ensure receipt of the correct space-grade component. For bulk orders, custom packaging options, or additional technical support, customers are advised to contact Texas Instruments directly or through authorized distributors.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9479 $52.9479
3+ $43.4444 $130.3332
4+ $42.0868 $168.3472
5+ $40.7291 $203.6455
7+ $39.3715 $275.6005
9+ $35.2986 $317.6874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess