EN
  • EN
  • DE

5962-9757301Q2A

Part No 5962-9757301Q2A
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Octal T Anspa Ent D-type Latches With 3-STATE Outputs 20-LCCC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 9.5 ns
Quiescent Current 10 µA
RoHS Non-Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1039408-5962-9757301Q2A
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9757301Q2A CAD Model

Description

The 5962-9757301Q2A is a high-performance, precision integrated circuit brought to you by Texas Instruments, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in demanding environments that require reliable and robust electronic components.

Key Features

  • High Reliability: Engineered to meet stringent military specifications, this device is suitable for aerospace, defense, and other high-reliability applications.
  • Temperature Range: It operates over a wide temperature range, ensuring consistent performance under extreme conditions.
  • Durability: The construction and materials used in the 5962-9757301Q2A are chosen for their durability and resistance to harsh environments.
  • Precision: This product offers precise electrical characteristics, which are vital for critical and sensitive applications.

Applications

The 5962-9757301Q2A is versatile and can be used in various high-tech applications, such as:

  • Avionics and onboard systems
  • Space exploration equipment
  • Military communication devices
  • Navigation and guidance systems
  • Marine electronics

Quality and Certification

Texas Instruments is committed to delivering high-quality products. The 5962-9757301Q2A has undergone rigorous testing and quality assurance processes to ensure it meets the exacting requirements of its users. It is certified to meet or exceed military standards for electronic components.

Technical Support and Availability

Texas Instruments provides comprehensive technical support for the 5962-9757301Q2A, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's extensive support network of engineers and product specialists. For information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess