EN
  • EN
  • DE

5962-8861901XA

Part No 5962-8861901XA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SMJ320C25 MILITARY CERAMIC C25 D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 907582-5962-8861901XA
Ultra Librarian 3D Model Ultra Librarian 5962-8861901XA CAD Model

Description

The 5962-8861901XA is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and robustness in demanding applications. This product is specifically designed to meet the rigorous standards of the aerospace and defense industries, where consistent and reliable operation is paramount.

Key Features

  • High Precision: The 5962-8861901XA is engineered for precise electrical characteristics, ensuring accurate signal processing and control in critical applications.
  • Durability: Built to withstand extreme environmental conditions, this component is capable of operating under a wide range of temperatures and is resistant to radiation, making it suitable for space applications.
  • Quality Assurance: As with all Texas Instruments products, this integrated circuit is manufactured to the highest quality standards, with rigorous testing to ensure performance and durability.
  • Extended Lifespan: The 5962-8861901XA is designed for long-term reliability, reducing the need for frequent replacements and maintenance in systems where uptime is critical.

Applications

This integrated circuit is ideal for use in a variety of high-stakes applications, including:

  • Satellite systems
  • Military avionics
  • Missile guidance systems
  • Space exploration vehicles

Technical Specifications

The 5962-8861901XA boasts a range of technical specifications that make it an excellent choice for sophisticated electronic systems:

  • Operating Temperature Range: Specified by the manufacturer to meet the requirements of the intended high-reliability applications.
  • Package Type: The product is available in a package that is suitable for high-density mounting and is designed to protect the integrity of the circuit.
  • Compliance: Meets or exceeds the standards set by the applicable military specifications for integrated circuits.

Ordering Information

For detailed ordering information, including pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure to reference the part number 5962-8861901XA to receive the correct product specification for your needs.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,110.0376 $1,110.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess