EN
  • EN
  • DE

54F182DMQB

Part No 54F182DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Carry Look ahead Generator 14-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 14
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1009745-54F182DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F182DMQB CAD Model

Description

Introducing the 54F182DMQB from Texas Instruments

The 54F182DMQB is a high-performance integrated circuit that stands out in the Texas Instruments portfolio for its robust functionality and versatility. This particular component is designed to cater to the demanding needs of complex digital systems, making it a preferred choice for engineers and designers across various industries.

Key Features

  • High-Speed Performance: The 54F182DMQB is built for speed, ensuring rapid data processing and transfer, which is crucial for applications requiring quick response times and efficient operation.
  • Durability: Encased in a durable package, this product is engineered to withstand challenging conditions, making it suitable for use in environments where reliability is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the 54F182DMQB is designed to be energy-efficient, helping to minimize power usage and heat generation within electronic systems.
  • Compatibility: This device is compatible with a wide range of other components and systems, thanks to its standardized logic levels and interfacing options, ensuring seamless integration into existing designs.

Applications

The 54F182DMQB is versatile enough to be used in a variety of applications, including:

  • Advanced computing systems
  • High-speed data processing units
  • Telecommunication infrastructure
  • Industrial control systems
  • Aerospace and defense electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 54F182DMQB is no exception. Each unit is manufactured to the highest standards to ensure consistent performance and longevity. Users can trust in the reliability of this product, as it is designed to meet the rigorous specifications required by professionals in the field.

Technical Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design guides. Additionally, Texas Instruments offers technical support from experienced engineers to assist with any questions or challenges that may arise during the design, development, or deployment stages of a project.

Overall, the 54F182DMQB is a testament to Texas Instruments' legacy of delivering high-quality, dependable components that drive innovation and efficiency in electronic systems worldwide.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess