EN
  • EN
  • DE

4376090/SWS3

Part No 4376090/SWS3
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 162096-4376090/SWS3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4376090/SWS3 CAD Model

Description

4376090/SWS3 Component

Engineered for precision, the 4376090/SWS3 is the epitome of modern electronic component technology. Designed to enhance performance in multiple applications, this component is a staple in any high-performance toolkit.

  • Signal Processing Equipment: Offers excellent signal integrity and minimal interference.
  • Industrial Automation: Facilitates advanced control systems with unrivaled accuracy.
  • Telecommunications: Supports robust connectivity and smooth data transmission.

Features and Benefits

  • Precise Performance: Delivers accurate and reliable results every time.
  • Wide Compatibility: Works with a broad array of devices and interfaces.
  • Durable Design: Constructed for prolonged operation even under extreme conditions.

The 4376090/SWS3 component is an ideal solution for those seeking state-of-the-art technology that does not compromise on performance or reliability.

You May Also Be Interested in

Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Vishay
Need more? Email Us
Coilcraft
Need more? Email Us
Intersil
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess