EN
  • EN
  • DE

4127KG

Part No 4127KG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOG 90KHZ 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Logarithmic
Number of Circuits 2
-3db Bandwidth 90kHz
Current - Input Bias 40nA
Voltage - Input Offset 5mV
Operating Supply Current 20mA
Output Current per Channel 5mA
Dual Supply Voltage (±) ±14 V ~ 16 V
Operating Temperature Range 0°C ~ 60°C
Mounting Style Through Hole
Package 24-CDIP (0.600", 15.24mm)
Manufacturer Package 24-CDIP
Win Source Part Number 763582-4127KG
Popularity Medium
Supply and Demand Status Limited
Family Name 4127
Introduction Date October 01, 1993
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 4127KG CAD Model

Description

Introducing the innovative Product 4127KG from Texas Instruments, a leading name in the semiconductor industry renowned for its high-quality electronic components and integrated circuits. The 4127KG is a testament to Texas Instruments' commitment to excellence, designed to meet the rigorous demands of modern electronic applications.

Key Features

  • High Precision: The 4127KG boasts remarkable accuracy and stability, making it ideal for sensitive applications where precise measurements are critical.
  • Low Power Consumption: Engineered for efficiency, this product operates at a low power level, which helps to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Durable Design: Built to withstand harsh conditions, the 4127KG maintains its performance in a wide range of temperatures and environments.
  • Advanced Connectivity: Featuring multiple communication interfaces, the product ensures seamless integration with a variety of systems and devices.

Applications

The versatility of the 4127KG allows it to be used across various industries and applications. It is particularly suited for:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Quality and Reliability

Texas Instruments is dedicated to delivering products that adhere to the highest standards of quality and reliability. The 4127KG is no exception and has undergone rigorous testing to ensure it meets these standards. Customers can trust in the longevity and performance of this component.

Technical Support and Resources

To assist customers in the development process, Texas Instruments provides extensive technical support and resources, including datasheets, reference designs, and application notes for the 4127KG. Their team of experts is also available to address any technical inquiries and provide guidance.

For detailed specifications and purchasing options, please visit the Texas Instruments website or contact an authorized distributor. Embrace the future of electronics with the Texas Instruments 4127KG, where innovation meets reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess