EN
  • EN
  • DE

FE1.1S-BSOP28BCN

Part No FE1.1S-BSOP28BCN
Manufacturer Terminus
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Terminus
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843309-FE1.1S-BSOP28BCN
Ultra Librarian 3D Model Ultra Librarian FE1.1S-BSOP28BCN CAD Model

Description

The FE1.1S-BSOP28BCN is a USB 2.0 High-Speed Hub Controller manufactured by Terminus Technology Inc. It is designed to expand a single USB port into multiple USB ports, enabling the connection of more USB devices to a host system. It comes in a BSOP28 package.

Applications

  • USB hubs: Used to create standalone USB hubs for connecting multiple USB devices.
  • Docking stations: Expands the USB connectivity of laptops and other portable devices.
  • Embedded systems: Provides USB connectivity in industrial control systems and other embedded applications.
  • Computer peripherals: Used in printers, scanners, and other USB peripherals.
  • Automotive infotainment systems: Enables USB connectivity for multimedia devices and other automotive applications.

Features

  • USB 2.0 High-Speed compliant: Supports data transfer rates up to 480 Mbps.
  • Four downstream ports: Enables the connection of up to four USB devices.
  • Integrated USB transceiver: Simplifies the design and reduces the number of external components.
  • Individual port power management: Allows for independent power control of each downstream port.
  • Over-current protection: Protects the hub and connected devices from damage due to excessive current draw.

Benefits

  • Expanded USB connectivity: The four downstream ports allow for the connection of more USB devices to a single host system.
  • High-speed data transfer: The USB 2.0 High-Speed compliance ensures fast and efficient data transfer.
  • Simplified design: The integrated USB transceiver reduces the number of external components and simplifies the design process.
  • Power management: The individual port power management allows for efficient power allocation and reduces power consumption.
  • Robust protection: The over-current protection protects the hub and connected devices from damage.

Additional Details

The Terminus Technology FE1.1S-BSOP28BCN typically requires a 3.3V power supply. It supports both bus-powered and self-powered modes. The operating temperature range is typically 0°C to +70°C. It's important to consult the specific datasheet for the exact pinout and electrical characteristics.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3977 $101.4135
395+ $0.3842 $151.7590
560+ $0.3574 $200.1440
730+ $0.3439 $251.0470
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,430 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess