EN
  • EN
  • DE

71M6511-IGT

Part No 71M6511-IGT
Manufacturer Teridian Semiconductor Corporation
Catalog Hard To Find
Description Single-Phase Energy Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Teridian Semiconductor Corporation
Win Source Part Number 1129719-71M6511-IGT
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 71M6511-IGT CAD Model

Description

The 71M6511-IGT is a highly integrated single-chip solution from Teridian Semiconductor Corporation (now Maxim Integrated) designed for electronic meter applications. This System-on-Chip (SoC) is tailored for accurate energy measurement and data logging, providing a comprehensive platform for smart meter development.

Applications

  • Smart Meters: Used in single-phase and multi-phase smart meters for residential, commercial, and industrial energy consumption monitoring.
  • Automated Meter Reading (AMR) Systems: Integrated into AMR systems to remotely collect and transmit meter data.
  • Power Monitoring Devices: Incorporated in power monitoring devices for real-time energy usage analysis and control.
  • Energy Management Systems: Employed in energy management systems to optimize energy consumption and reduce costs.

Features

  • High Accuracy Metering: Provides accurate energy measurement with low error margin.
  • Integrated RTC: Includes a built-in Real-Time Clock (RTC) for accurate time stamping of meter data.
  • SPI Interface: Features a Serial Peripheral Interface (SPI) for communication with external devices such as microcontrollers and memory chips.
  • Multi-tariff Support: Supports multiple tariff rates based on time of day, day of week, or energy consumption levels.
  • On-Chip Memory: Contains integrated memory for storing meter configuration data, calibration parameters, and logged energy consumption data.
  • Tamper Detection: Includes tamper detection features to prevent fraud and unauthorized meter manipulation.

Benefits

  • Improved Energy Efficiency: Enables accurate monitoring and management of energy consumption, leading to improved energy efficiency.
  • Reduced Energy Costs: Helps reduce energy costs by providing detailed insights into energy usage patterns.
  • Enhanced Billing Accuracy: Ensures accurate billing based on actual energy consumption data.
  • Remote Meter Management: Facilitates remote meter reading and management, reducing the need for manual meter inspections.
  • Increased Reliability: Offers high reliability and stability in harsh operating environments.

Additional Details

The 71M6511-IGT typically operates with a supply voltage of 3.3V and is designed to consume minimal power. It supports a wide range of communication protocols, including SPI, UART, and IrDA, allowing for seamless integration into various metering infrastructures. The device’s advanced metering algorithms and calibration capabilities ensure accurate and reliable energy measurement over its operational lifetime. Its integrated RTC and tamper detection features enhance the security and integrity of meter data.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess