EN
  • EN
  • DE

U6207B

Part No U6207B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description 1.3 GHz PLL with I2C Bus for TV Tuner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1275394-U6207B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U6207B CAD Model

Description

The U6207B is a single-chip baseband IC from TEMIC Semiconductors (now Vishay) designed for cordless telephone applications conforming to the DECT (Digital Enhanced Cordless Telecommunications) standard. This highly integrated chip handles essential functions such as baseband processing, ADPCM codec, and control interface, making it a core component for building robust and reliable cordless phones.

Applications

  • DECT Cordless Telephones: Primarily used as the baseband processor in DECT-compliant cordless handsets and base stations.
  • Wireless Communication Systems: Can be adapted for other short-range wireless communication applications requiring voice and data transmission.
  • Private Branch Exchange (PBX) Systems: Integrated into PBX systems to provide cordless phone functionality.
  • Intercom Systems: Suitable for use in wireless intercom systems within homes or offices.

Features

  • DECT Baseband Processing: Implements the DECT air interface protocol for reliable wireless communication.
  • ADPCM Codec: Integrated Adaptive Differential Pulse Code Modulation (ADPCM) codec for efficient voice encoding and decoding.
  • Microcontroller Interface: Provides a flexible interface to an external microcontroller for control and configuration.
  • Low Power Consumption: Designed for low power operation to extend battery life in cordless handsets.
  • On-Chip Clock Generation: Includes an on-chip clock oscillator, reducing the need for external components.

Benefits

  • Simplified System Design: Highly integrated functionality reduces the complexity and cost of cordless phone design.
  • Improved Battery Life: Low power consumption enables longer operating times for cordless handsets.
  • Enhanced Voice Quality: ADPCM codec ensures clear and intelligible voice communication.
  • Robust Wireless Communication: DECT standard provides reliable and interference-free wireless links.
  • Reduced Component Count: Integration of key functions minimizes the number of external components required.

Additional Details

The U6207B typically operates from a low voltage supply (e.g., 3.3V). The ADPCM codec supports the standard DECT voice coding rate of 32 kbit/s. The microcontroller interface allows for control of various functions, including channel selection, power management, and call control. The device incorporates power-saving modes to further minimize power consumption during idle periods. It is typically packaged in a surface-mount package suitable for high-volume manufacturing. Consult the official Vishay datasheet for detailed electrical specifications, timing diagrams, and application notes to ensure proper implementation and optimal performance in the target application. The datasheet also provides information on recommended PCB layout guidelines and component selection to minimize noise and interference.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess