EN
  • EN
  • DE

TRD23N10QC04

Part No TRD23N10QC04
Manufacturer TE Connectivity
Catalog Rocker Switches
Description Switch Rocker ON None ON DPDT Quick Connect Curved Rocker 3A 125VAC 28VDC 100000Cycles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 125
Contact Current Rating 3 A
Contact Material Copper, Silver
Contact Plating Silver
Contact Resistance 20 mΩ
Current Rating 3 A
Electrical Life 20 kcycles
ELV Compliant
Illumination Type Illuminated
Lead Free Not Applicable
Life (Cycles) 10 kcycles
Maximum Operating Temperature 80 °C
Max Voltage Rating (AC) 125 V
Max Voltage Rating (DC) 28 V
Mechanical Life 100 kcycles
Min Operating Temperature -20 °C
Mount Panel
Number of Poles 2
Number of Positions 2
Orientation Straight
RoHS Compliant
Switch Function On-On
Termination Quick Connect
Throw Configuration DPDT
Type Switch
VDE Tested No
Voltage Rating (AC) 125 V
Voltage Rating (DC) 28 V
Win Source Part Number 1038422-TRD23N10QC04
Categories Rocker Switches
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRD23N10QC04 CAD Model

Description

The 1038422-TRD23N10QC04 is a switch with two positions and a quick connect termination.

  • Positions: Two
  • Termination: Quick Connect
  • Current Rating: 3A
  • Contact Resistance: 20 mΩ
  • Illuminated: Yes
  • Maximum Voltage Rating: 125V AC and 28V DC
  • Mounting: Surface Mount Device (SMD)
  • Throw Configuration: DPDT
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 80°C

You May Also Be Interested in

NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
Alps Alpine
Double pole single throw PC Pin 10A 250V Through Hole Rocker Switches RoHS
Lowest to $2.3284
Carling Technologies
SWITCH ROCKER SPST-NO 20A 12V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 5A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
Jameco Electronics
DPDT ON-OFF-ON Panel Mount Black
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPST 16A 125V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess