EN
  • EN
  • DE

TRD13D10WLLR2504

Part No TRD13D10WLLR2504
Manufacturer TE Connectivity
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 3A 125V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Threaded Body with Nut
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 3A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved) - Illuminated
Color - Actuator/Cap Black
Actuator Marking No Marking
Illumination Type, Color LED, Green/Red
Illumination Voltage (Nominal) 2.8 VDC
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 11.90mm Dia
Temperature Range - Operating -20°C ~ 80°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1554310-TRD13D10WLLR2504
Ultra Librarian 3D Model Ultra Librarian TRD13D10WLLR2504 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SP3T 20A 12V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 250V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess