EN
  • EN
  • DE

T4110002051-000

Part No T4110002051-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 5POS GOLD SCREW / 5 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 5
Shell Size - Insert M12-5
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364263-T4110002051-000
Ultra Librarian 3D Model Ultra Librarian T4110002051-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 Circular Connector Assemblies are designed for industrial applications.

  • Connector Type: Plug with Female Sockets and Backshell with Coupling Nut
  • Shell Size: M12-5
  • Positions: 5
  • Color: Black and Silver
  • Materials: Brass and Polyamide (PA)
  • Ingress Protection: IP67

You May Also Be Interested in

Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
LEMO
CONN RCPT FMALE 20P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us
Molex, LLC
CONN PLUG FMALE 4P SILVER SCREW
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 12P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 10POS GOLD CRIMP
Need more? Email Us
Bulgin
CONN PLUG MALE 2POS NICKEL SCREW
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess