EN
  • EN
  • DE

T4110001051-000

Part No T4110001051-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 5POS GOLD SCREW / 5 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 5
Shell Size - Insert M12-5
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Bronze
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41100
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1366135-T4110001051-000
Ultra Librarian 3D Model Ultra Librarian T4110001051-000 CAD Model

Description

The 1366135-T4110001051-000 is a circular connector assembly from TE Connectivity AMP Connectors.

  • Series: M12
  • Application: Industrial
  • Features: Backshell, Coupling Nut
  • Mounting Type: Free Hanging (In-Line)
  • Termination Type: Screw
  • Number of Positions: 5
  • Shielding: Unshielded
  • Ingress Protection: IP67
  • Shell Material: Brass
  • Shell Finish: Nickel
  • Voltage Rating: 60V
  • Current Rating: 4A
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 12P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB CONN PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 37POS TIN SOLDER
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8291 $58.9746
15+ $8.0654 $120.9810
23+ $7.8124 $179.6852
31+ $7.5606 $234.3786
40+ $7.3088 $292.3520
53+ $6.5523 $347.2719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess