EN
  • EN
  • DE

RUEF250

Part No RUEF250
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Description PolySwitch Resettable Device Short Form Catalog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Packaging Bag
Operating Temperature Max Deg. C 85C
Operating Temperature Min Deg. C -40C
Voltage Rating Max 30V
Agency Approvals CSA/TUV/UL
Hold Current 2.5(A)
Trip Current 5(A)
Initial Resistance (Min) 0.02(Ohm)
Initial Resistance (Max) 0.04(Ohm)
Post Trip Resistance (Max) 0.07(Ohm)
Power Dissipation (Typ) 1.2 W
Trip Time (Max) [email protected](s)
Current Rating (Max) 100(A)
Power Dissipation 1.2(W)
Win Source Part Number 095294-RUEF250
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Safety, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian RUEF250 CAD Model

Description

The RUEF250 from TE Connectivity is a bag-packaged fuse designed for use in a range of electronic applications.

  • Maximum Current Rating: 100A
  • Voltage Rating Max: 30V
  • Ideal for: Use in a range of electronic devices
  • Design: Designed to provide reliable and efficient performance
  • Popular Choice: A popular choice among electronics manufacturers
  • Approvals: CSA/TUV/UL approved
  • Suitable for: Use in safety, industrial, and portable devices

You May Also Be Interested in

Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to €0.2004
Littelfuse Inc.
PTC RESET FUSE 72V 750MA RADIAL
Lowest to €0.7041
Littelfuse Inc.
PTC RESET FUSE 24V 500MA 1812
Lowest to €0.4156
Eaton Bussmann
PTC RESET FUSE 16V 250MA 1206
Lowest to €0.0623
Bel Fuse Inc.
PTC RESET FUSE 30V 200MA 1210
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 135VAC 75 mA Ih Surface Mount 4-SMD
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 12V 2.6 A Ih Surface Mount 1812 (4532 Metric), Concave
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ €0.2344 €46.8744
480+ €0.1923 €92.2997
740+ €0.1863 €137.8274
1,015+ €0.1803 €183.0117
1,315+ €0.1743 €229.1643
1,760+ €0.1562 €274.9962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,870 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess