EN
  • EN
  • DE

RNF-100-3/4-RD-FSP

Part No RNF-100-3/4-RD-FSP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 3/4" RED  /  Heat Shrink Tubing, Flexible 0.750" (19.05mm) 2 to 1 Red
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit RNF-100
Package Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.750" (19.05mm)
Inner Diameter - Recovered 0.375" (9.53mm)
Recovered Wall Thickness 0.030" (0.76mm)
Material Polyolefin (PO), Irradiated
Features Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Color Red
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 95°C
Base Product Number RNF-100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names NB13404001,484-RNF-100-3/4-RD-FSP
Standard Package 120
Win Source Part Number 1039676-RNF-100-3/4-RD-FSP
Ultra Librarian 3D Model Ultra Librarian RNF-100-3/4-RD-FSP CAD Model

Description

The RNF-100-3/4-RD-FSP is a flexible tubing from the Thermofit RNF-100 series of TE Connectivity Raychem Cable Protection.

  • Category: Cables, Wires - Management
  • Color: Red
  • Features: Abrasion and Cut-Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, and Strain-Resistant
  • Package: Spool
  • Standard Package: 120 units
  • Material: Polyolefin (PO), Irradiated
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter - Supplied: 0.750" (19.05mm)
  • Inner Diameter - Recovered: 0.375" (9.53mm)
  • Recovered Wall Thickness: 0.030" (0.76mm)
  • Shrink Temperature: 95°C
  • Temperature Range - Operating: -55°C ~ 135°C
  • Alternative Parts (Cross-Reference): VERSAFIT-3/4-2-FSP, 4051444001, 1547294005, 19267-0113, 19267-0251, and 19267-0143651721-000
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3926.90.9985
  • Other Names: NB13404001 and 484-RNF-100-3/4-RD-FSP

You May Also Be Interested in

Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHK TUBING FR 7.4DIA X 80MM
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
Qualtek
HEATSHRINK 180/58MM-48"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
Alpha Wire
HEATSHRINK .4" PO BLACK 6"
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess