EN
  • EN
  • DE

NTC0805J47K

Part No NTC0805J47K
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 47KOHM 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Resistance in Ohms @ 25°C 47k
Resistance Tolerance ±5%
B Value Tolerance ±5%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 125 mW
Mounting Type Surface Mount
Case / Package 0805 (2012 Metric)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1598133-NTC0805J47K
Ultra Librarian 3D Model Ultra Librarian NTC0805J47K CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 30KOHM 3964K BEAD
Lowest to $1.5927
Honeywell
THERM NTC 500KOHM 4261K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4118K PROBE
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 47KOHM 3940K 0603
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess