EN
  • EN
  • DE

JMACD-18XP

Part No JMACD-18XP
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description JMACD-18XP = M39016/15-080P / General Purpose Relay DPDT (2 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Aerospace, Defense and Marine
Series MAC
Package Bulk
Mounting Type Through Hole
Coil Voltage 18VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 115VAC, 28VDC - Max
Coil Current 20.5 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 10.5 VDC
Must Release Voltage 0.91 VDC
Operate Time 2 ms
Release Time 4 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type General Purpose
Coil Resistance 880 Ohms
Base Product Number JMACD
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1316259-JMACD-18XP
Ultra Librarian 3D Model Ultra Librarian JMACD-18XP CAD Model

Description

The JMACD-18XP is a DPDT (2 Form C) signal relay from TE Connectivity Aerospace, Defense and Marine's MAC series.

  • Coil Voltage: 18VDC
  • Coil Resistance: 880 Ohms
  • Coil Current: 20.5 mA
  • Switching Voltage: 115VAC, 28VDC
  • Contact Rating: 1A (Max)
  • Contact Material: Silver Palladium (AgPd) and Gold (Au)
  • Release Time: 4ms
  • Seal Rating: Sealed-Hermetically
  • Temperature Range: -65°C to 125°C
  • Mounting: Through-Hole
  • Termination Style: PC Pin
  • Diode: Yes
The JMACD-18XP is a non-latching general-purpose relay.

You May Also Be Interested in

HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess