EN
  • EN
  • DE

CRG0805F150K

Part No CRG0805F150K
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES SMD 150K OHM 1% 1/8W 0805  /  150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CRG, Neohm
Package Tape & Reel
Resistance 150 kOhms
Tolerance ±1%
Power (Watts) 0.125W, 1/8W
Composition Thick Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Base Product Number CRG0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names A126340CT,CRG0805F150K-ND,1623116-1,1623116-1-ND,A126340DKR,A126340TR
Standard Package 5,000
Win Source Part Number 1033927-CRG0805F150K
Ultra Librarian 3D Model Ultra Librarian CRG0805F150K CAD Model

Description

The CRG0805F150K is a thick film chip resistor manufactured by TE Connectivity. This surface mount resistor is designed for general purpose applications requiring a stable and reliable resistance value.

Applications:

  • General Electronic Circuits: Current limiting, voltage division, and pull-up/pull-down resistor applications in various electronic devices.
  • Power Supplies: Current sensing and voltage regulation in power supply circuits.
  • Automotive Electronics: Resistors in automotive control units and sensor circuits.
  • Consumer Electronics: Resistors in mobile phones, computers, and other consumer devices.
  • Industrial Equipment: Resistors in industrial control systems and instrumentation.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • 0805 Package Size: Industry-standard 0805 footprint (2.0mm x 1.25mm).
  • Thick Film Construction: Provides good stability and reliability.
  • 15 Ohm Resistance: Specific resistance value of 15 Ohms.
  • 5% Tolerance: Resistance value is within 5% of the nominal value.
  • Power Rating: Rated for a specific power dissipation (typically 0.125W or 1/8W).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Compact Size: Small footprint allows for high-density circuit designs.
  • Easy Assembly: Surface mount design simplifies automated assembly processes.
  • Reliable Performance: Thick film construction provides stable resistance values over a wide temperature range.
  • Wide Availability: Standard package size and resistance value ensures easy sourcing.
  • Cost-Effective: Economical solution for general purpose resistor applications.

Additional Details:

The CRG0805F150K resistor has a temperature coefficient of resistance (TCR) that specifies how much the resistance changes with temperature. The TCR is typically specified in ppm/°C. The resistor is designed to operate within a specific temperature range, typically from -55°C to +155°C. The resistor's rated voltage is the maximum voltage that can be applied across the resistor without exceeding its power rating. Proper handling and storage are important to maintain the resistor's performance and reliability. This includes avoiding exposure to excessive moisture or corrosive environments. The resistor should be reflow soldered onto the PCB according to the manufacturer's recommended soldering profile.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8,625+ $0.0067 $57.7875
20,835+ $0.0055 $114.5925
31,915+ $0.0055 $175.5325
44,445+ $0.0052 $231.1140
56,820+ $0.0051 $289.7820
76,925+ $0.0045 $346.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,250 pieces
MOQ: 8625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess