EN
  • EN
  • DE

CPGI-8-320788-CL-8

Part No CPGI-8-320788-CL-8
Manufacturer TE Connectivity
Catalog Terminals
Description Electrical Splice, Closed-end Crimp, Multi Wire, 18-6 AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Insulation Material Vinyl
REACH SVHC Unknown
RoHS Non-Compliant
Termination Crimp
Wire/Cable Gauge 18 AWG
Win Source Part Number 1048035-CPGI-8-320788-CL-8
Categories Terminals
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPGI-8-320788-CL-8 CAD Model

Description

The CPGI-8-320788-CL-8 is a terminal from TE Connectivity, designed for specific applications within electronic connectivity solutions. While detailed specifications require further investigation, the product family suggests its usage in rugged or industrial environments.

Applications

  • Industrial Automation: Connecting wires and cables in control panels and machinery.
  • Transportation Systems: Used in wiring harnesses for vehicles and other transport equipment.
  • Military and Aerospace: Providing reliable connections in harsh environments.
  • Telecommunications: Connecting wires and cables in communication infrastructure.
  • Power Distribution: Used in electrical panels and power distribution systems.

Features

  • High Durability: Designed to withstand harsh environmental conditions.
  • Secure Connection: Provides a reliable and stable electrical connection.
  • Corrosion Resistance: Materials are chosen for resistance to corrosion.
  • Easy Installation: Designed for efficient and straightforward installation.
  • Compliant with Industry Standards: Meets relevant industry standards for performance and safety.

Benefits

  • Reliable Performance: Ensures consistent and dependable electrical connections.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime.
  • Long Service Life: Designed for long-term performance in demanding applications.
  • Cost-Effective Solution: Provides a reliable connection at a competitive price.
  • Improved Safety: Enhances safety by providing secure and reliable electrical connections.

Additional Details

Due to the limited publicly available information for this specific part number (CPGI-8-320788-CL-8), detailed specifications such as wire gauge range, material composition (e.g., copper alloy, plating), and current/voltage ratings require further investigation using specialized databases or contacting TE Connectivity directly. The "CPGI" prefix may relate to specific TE Connectivity product families. The "-8" suffix may indicate a specific configuration, material, or plating. Further research is needed to confirm these details.

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2289
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
Molex, LLC
CONN QC TAB 14-16AWG 0.250 CRIMP
Lowest to $0.7218
3M
3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Need more? Email Us
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Molex, LLC
CONN QC RCPT 24-26AWG 0.250
Lowest to $0.2221

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess