EN
  • EN
  • DE

CN3518-000

Part No CN3518-000
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description I/O CONN / 22 Rectangular Connectors - Housings Receptacle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity Aerospace, Defense and Marine
Series MTC
Package Bulk
Connector Type Receptacle
Contact Type Male Pin
Number of Positions 22
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Features Jackscrew
Note Contacts Not Included
Base Product Number CN3518
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 2266-CN3518-000
Standard Package 1
Win Source Part Number 1052800-CN3518-000
Ultra Librarian 3D Model Ultra Librarian CN3518-000 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine CN3518-000 is a MTC series connector housing used in electronic components.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Win Source Part Number: 1052800-CN3518-000
  • Connector Type: Receptacle
  • Contact Type: Male Pin
  • Package: Bulk
  • Contacts Included: No

You May Also Be Interested in

Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5671

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess