EN
  • EN
  • DE

CIRHSE06T40A35SCNF80M32V0

Part No CIRHSE06T40A35SCNF80M32V0
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series CIRH
Package Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 35
Shell Size - Insert 40-A35
Contact Type Crimp
Contact Size 12
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material Aluminum Alloy
Shell Finish Zinc Cobalt
Housing Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Features Coupling Nut
Shielding Shielded
Note Contacts Not Included
Insert Material Rubber, Halogen Free
Contact Shape Circular
Temperature Range - Operating -55°C ~ 200°C
Base Product Number CIRHSE06
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315020-CIRHSE06T40A35SCNF80M32V0
Ultra Librarian 3D Model Ultra Librarian CIRHSE06T40A35SCNF80M32V0 CAD Model

Description

The TE Connectivity AMP Connectors 1315020-CIRHSE06T40A35SCNF80M32V0 is a circular connector housing for female sockets. It has 35 positions and a coupling nut feature.

  • Connector Type: Circular Connector Housing
  • Contact Type: Female Socket
  • Number of Positions: 35
  • Features: Coupling Nut
  • Housing Type: Plug Housing
  • Contact Termination: Crimp
  • Fastening Type: Bayonet Lock
  • Contact Size: 12
  • Ingress Protection: IP67 - Dust Tight and Waterproof
  • Shielded: Yes
  • Orientation: N (Normal)
  • Housing Color: Black
  • Mounting Type: Free Hanging (In-Line)
  • Contact Shape: Circular
  • Operating Temperature: -55°C to 200°C
  • Shell Material: Aluminum Alloy
  • Shell Finish: Zinc Cobalt
  • Insert Material: Rubber, Halogen-Free

You May Also Be Interested in

Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess