EN
  • EN
  • DE

CFR100J150R

Part No CFR100J150R
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 150 OHM 5% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 150 Ohms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Number of Terminations 2
Package Cut Tape (CT)
Supply and Demand Status Shortage
Win Source Part Number 1588584-CFR100J150R
Ultra Librarian 3D Model Ultra Librarian CFR100J150R CAD Model

Description

N

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Vishay
RES 18M OHM 2% 1/4W AXIAL / 18 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Lowest to $9.3217
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.9135
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess