EN
  • EN
  • DE

CFR100J150K

Part No CFR100J150K
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 150K OHM 5% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 150 kOhms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Temperature Coefficient 0/ -700ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Number of Terminations 2
Package Cut Tape (CT)
Supply and Demand Status Limited
Win Source Part Number 1588583-CFR100J150K
Ultra Librarian 3D Model Ultra Librarian CFR100J150K CAD Model

Description

N

You May Also Be Interested in

Ohmite
RES 1M OHM 10% 2W AXIAL
Lowest to $6.8182
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess