EN
  • EN
  • DE

CCR110KKB

Part No CCR110KKB
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 10K OHM 10% 1W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Tolerance ±10%
Power (Watts) 1W
Composition Ceramic
Features Pulse Withstanding
Temperature Coefficient ±1300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.217" Dia x 0.650" L (5.50mm x 16.50mm)
Number of Terminations 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1588729-CCR110KKB
Ultra Librarian 3D Model Ultra Librarian CCR110KKB CAD Model

Description

N

You May Also Be Interested in

Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Yageo
RES 220 OHM 5% 1/4W AXIAL
Lowest to $0.0381
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess