EN
  • EN
  • DE

CB10LH105M

Part No CB10LH105M
Manufacturer TE Connectivity
Catalog Trimmer Potentiometers
Description TRIMMER 1M OHM 0.15W PC PIN SIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance 1 mOhms
Power (Watts) 0.15W
Tolerance ±20%
Temperature Coefficient ±1000ppm/°C
Number of Turns 1.0
Adjustment Type Side Adjustment
Resistive Material Carbon
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.425\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1575136-CB10LH105M
Ultra Librarian 3D Model Ultra Librarian CB10LH105M CAD Model

Description

N

You May Also Be Interested in

TT Electronics
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 100KOHM 0.25W PC PIN TOP
Lowest to $5.1432
TT Electronics
TRIMMER 2K OHM 0.25W SMD TOP
Need more? Email Us
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess