EN
  • EN
  • DE

C1030RJL

Part No C1030RJL
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description 30 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr TE Connectivity Passive Product
Series C, CGS
Packaging Tray
Resistance 30 Ohms
Tolerance ±5%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±90ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.335" Dia x 1.500" L (8.50mm x 38.10mm)
Number of Terminations 2
Base Product Number C10
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1479893-C1030RJL
Ultra Librarian 3D Model Ultra Librarian C1030RJL CAD Model

You May Also Be Interested in

Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess