EN
  • EN
  • DE

BMB2A1000BN3

Part No BMB2A1000BN3
Manufacturer TE Connectivity
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 1K OHM 0805 1LN / 1 kOhms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr TE Connectivity Passive Product
Series BMB-B
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 1 kOhms @ 100 MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 800mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1349725-BMB2A1000BN3
Ultra Librarian 3D Model Ultra Librarian BMB2A1000BN3 CAD Model

Description

The BMB2A1000BN3 is a filter - ferrite beads and chips product manufactured by TE Connectivity Passive Product.

  • Manufacturer: TE Connectivity Passive Product
  • Supply and Demand Status: Unlimited

You May Also Be Interested in

Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess