EN
  • EN
  • DE

ACCESSORIES-PLASTIC COVER 2.3

Part No ACCESSORIES-PLASTIC COVER 2.3
Manufacturer TE Connectivity
Catalog Filter Accessories
Description COVER TERM PLAS FN3359 320/400A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Cover
For Use With/Related Products FN3359 Series
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1507690-ACCESSORIES-PLASTIC COVER 2.3
Ultra Librarian 3D Model Ultra Librarian ACCESSORIES-PLASTIC COVER 2.3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
COVER TERM PLAS FN3359 320/400A
Need more? Email Us
Schurter Inc.
5500 SHIELD
Need more? Email Us
FAIR-RITE PRODUCTS
CLIP FLAT
Need more? Email Us
TE Connectivity
COVER TERM PLAS FN3270 800/1000A
Need more? Email Us
TE Connectivity
COVER TERM PLAS FN3359 150/180A
Need more? Email Us
TE Connectivity
COVER TERM PLAS FN3359 600A
Need more? Email Us
FAIR-RITE PRODUCTS
CLIP FLAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess