Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821597-DAP017B
Ultra Librarian 3D Model Ultra Librarian DAP017B CAD Model

Description

The DAP017B is a highly integrated and efficient solution for power management, designed by the renowned manufacturer ON Semiconductor. This advanced Power Factor Correction (PFC) controller is specifically engineered to enhance the performance and energy efficiency of AC-DC power supplies.

Key Features

  • High-Efficiency PFC Control: The DAP017B incorporates features that enable power supplies to meet stringent energy standards by reducing power loss and improving power factor.
  • Wide Operating Voltage Range: This component is designed to operate across a broad range of input voltages, making it suitable for a variety of global applications and markets.
  • Integrated Protections: With built-in over-voltage, under-voltage, and over-current protections, the DAP017B ensures reliable operation and extends the lifespan of the end product.
  • Low Standby Power Consumption: The device is optimized for low power consumption in standby mode, contributing to energy savings and compliance with eco-design directives.
  • Flexible Application: The DAP017B is versatile and can be used in a wide array of power supply designs, including adapters, open-frame power supplies, and lighting applications.

Applications

The ON Semiconductor DAP017B is ideal for use in a diverse set of applications where power efficiency and reliability are paramount. These include:

  • Consumer Electronics
  • Office Equipment
  • Industrial Power Systems
  • LED Lighting
  • Telecommunication Devices

Technical Specifications

With a focus on technical excellence, the DAP017B offers specifications that cater to rigorous industry demands:

  • Continuous Conduction Mode (CCM) PFC Controller
  • Frequency Modulation for Reduced EMI
  • Low Total Harmonic Distortion (THD)
  • High Power Factor > 0.9
  • Green-Minded: Meets Energy Star and Blue Angel standards

Conclusion

The DAP017B from ON Semiconductor represents a leap forward in PFC controller technology, offering energy-saving features, robust protection mechanisms, and versatile application potential. It stands as a testament to ON Semiconductor's commitment to delivering high-quality, environmentally friendly components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $175.7576
ECAD model for WPCS4317C.B0-900214
Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2313999
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708339
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION
Need more? Email Us
ECAD model for PTG-5T101011

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention