Products specifications Report Issue?

Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1622497-745254-6
Ultra Librarian 3D Model Ultra Librarian 745254-6 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-5
TE Connectivity
CONN SOCKET 16-18AWG TIN CRIMP
Need more? Email Us
ECAD model for 66100-2
Anderson Power Products, Inc.
CONTACT PIN 16-20AWG STD 7.7MM
Need more? Email Us
ECAD model for PM16P1620S30-50
TE Connectivity
CONN PIN 10AWG GOLD CRIMP
Need more? Email Us
ECAD model for 66260-2
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 66399-9
Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-PC-113(01)
TE Connectivity
CONNECTOR ACCESSORY, 0.035IN MIN
Need more? Email Us
ECAD model for 163090-2
TE Connectivity
CONN PIN 8-10AWG GOLD CRIMP
Need more? Email Us
ECAD model for 213841-8
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT60-204-12NKIT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention