EN
  • EN
  • DE

701008

Part No 701008
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 30KOHM 3810K BEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Resistance in Ohms @ 25°C 30k
Resistance Tolerance ±0.2°C
B Value Tolerance ±0.8%
B0/50 3810K
B25/85 3943K
Temperature Range - Operating -40°C ~ 150°C
Length - Lead Wire 3.00" (76.20mm)
Mounting Type Free Hanging
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573129-701008
Ultra Librarian 3D Model Ultra Librarian 701008 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
TDK Corporation
NTC,10K,0.5%,0402,AEC-Q200,150
Lowest to $0.1112
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 10Ω Through Hole,P=10mm
Lowest to $0.4653
Vishay
NTC LEADED MICRO-CHIP, 10KOHM, 3
Lowest to $1.3098
Eaton-Electronics Division
THERMISTOR 10K OHM 3435 BETA
Lowest to $0.5530

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess