EN
  • EN
  • DE

7-353908-4

Part No 7-353908-4
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 14POS 1.50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 14
Pitch 0.059" (1.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Blue
Insulation Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -30°C ~ 105°C
Package Box
Supply and Demand Status Limited
Win Source Part Number 1627282-7-353908-4
Ultra Librarian 3D Model Ultra Librarian 7-353908-4 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 2POS 2.54MM
Lowest to $0.4494
Souriau-Sunbank by Eaton
CONN PLUG HSG 3POS 5.08MM
Need more? Email Us
Molex, LLC
CONN PLUG HSG 4POS 7.62MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 28POS 2.20MM
Lowest to $8.6585
TE Connectivity
CONN PLUG HSG 32POS
Need more? Email Us
TE Connectivity
REC, 18P, GRY, N, FLANGE, A
Need more? Email Us
TE Connectivity
CONN PLUG HSG 15POS
Lowest to $5.8209
Amphenol Sine Systems Corp
CONN PLUG HSG 8POS 14-20AWG
Need more? Email Us
EDAC Inc.
CONN PLUG HSG 1POS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess