EN
  • EN
  • DE

7-1903015-1

Part No 7-1903015-1
Manufacturer TE Connectivity
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT HDMI 19POS PNL MNT R/A / HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR)
Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Mounting Type Panel Mount; Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Temperature Range - Operating -25°C ~ 70°C
Number of Ports 1
Current Rating (Amps) 0.5A
Voltage - Rated 40VAC
Mating Cycles 10000
Shielding Unshielded
Contact Finish Gold
Shell/Shielding Material Phosphor Bronze
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number 1903015
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 2,200
Win Source Part Number 1174734-7-1903015-1
Ultra Librarian 3D Model Ultra Librarian 7-1903015-1 CAD Model

Description

The TE Connectivity AMP Connectors 1174734-7-1903015-1 is an HDMI connector with 19 contacts and a voltage rating of 40VAC.

  • Contacts: 19
  • Voltage Rating: 40VAC
  • Type: Receptacle
  • Termination: Solder
  • Contact Finish: Gold
  • Package: Tape & Reel
  • Mounting Feature: Horizontal
  • Mounting Options: Panel, Surface, Through Hole
  • Temperature Range: -25°C to 70°C
  • Standard Package: 2,200
  • Shielded: Unshielded
  • Material Flammability Rating: UL94 V-0
  • Mating Cycle: 10,000

You May Also Be Interested in

Conxall/Switchcraft
ADAPTER USB B RCPT TO USB A RCPT / Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut
Need more? Email Us
CUI Inc.
CONN RCP USB3.1 TYPEC 24P SMD RA / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
JAE Electronics
CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
Lowest to $2.4860
Kycon, Inc.
CONN RCPT USB TYPE A R/A / USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $0.6537
TE Connectivity
CONN RCPT USB2.0 TYPEA STACK R/A / USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Lowest to $1.7409
Samtec Inc.
CONN DUST COVER FOR SCPU SERIES / Connector Cover, Dust For SCPU Series
Need more? Email Us
TE Connectivity
CONN RCPT DISPLAYPORT 20POS VERT / DisplayPort Receptacle Connector 20 Position Through Hole
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG USB2.0 MICRO B SMD / USB - micro B USB 2.0 Plug Connector 5 Position Surface Mount, Through Hole
Lowest to $1.2929
GCT
CONN RCPT TYPE C 6P SMD RA
Lowest to $0.6821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess