EN
  • EN
  • DE

644042-6

Part No 644042-6
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT 6POS IDC 22AWG GOLD / 6 Position Rectangular Receptacle Connector IDC Gold 22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr TE Connectivity AMP Connectors
Series MTA-100
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 6
Pitch 0.100" (2.54mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line), Right Angle
Fastening Type Locking Ramp
Cable Termination IDC
Wire Type Discrete or Ribbon Cable
Wire Gauge 22 AWG
Features Closed End
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Red
Base Product Number 644042
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4051
Other Names 655-1015-01,-655-1015-01-SI-ND,A109116,-655-1015-01-SI,-644042-6-SI
Standard Package 2,000
Win Source Part Number 1183102-644042-6
Ultra Librarian 3D Model Ultra Librarian 644042-6 CAD Model

Description

The TE Connectivity AMP Connectors 1183102-644042-6 is a rectangular connector that is used for free hanging and panel mount applications.

  • Positions: 6
  • Pitch: 0.100" (2.54mm)
  • Color: Red
  • Feature: Closed End
  • Connector Type: Receptacle
  • Contact Type: Female Socket
  • Fastening Type: Locking Ramp
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Packaging: Bulk
  • Wire Gauge: 22 AWG
  • Wire Type: Discrete or Ribbon Cable

You May Also Be Interested in

TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
Cinch Connectivity Solutions
CONN PLG HSG FMALE 41POS INLINE
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess